Status: | Unknown |
---|---|
Series: | LDE Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 20% |
Product Range | LDE Series |
Capacitor Case Style | 6054 [150137 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 2 - 1 year |
0,47 U0 Vdcv |Kemet LDEMH3470MA5N00 | Newark Electronics |
CAP, 0.47UF, 400V, FILM | Farnell |
Film Capacitor, 0.47 uF, 160 V, 400 V, � 20%, Metallized PEN Stacked, 6054 [150137 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LDEMH3470MA5N00?
Additional datasheets, footprints and schematics for LDEMH3470MA5N00 are listed on our Part Details page. You can also find images and similar parts to LDEMH3470MA5N00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDEMH3470MA5N00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDEMH3470MA5N00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDEMH3470MA5N00 fall under?
The LDEMH3470MA5N00 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to LDEMH3470MA5N00 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDEMH3470MA5N00 you can contact the distributor directly for product support, shipping queries etc.
Is the LDEMH3470MA5N00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDEMH3470MA5N00 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for LDEMH3470MA5N00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDEMH3470MA5N00 often in real-time on the comparison pages.
What if I can't find stock of LDEMH3470MA5N00?
You can fill out our help required form which you can use to request a quote for LDEMH3470MA5N00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.