Status: | Unknown |
---|---|
Series: | LDE Series |
RoHS: | Unknown |
Capacitance | 1.8µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 10% |
Product Range | LDE Series |
Capacitor Case Style | 2824 [7260 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 3 - 168 hours |
1,8 U 63 Vv |Kemet LDEDE4180KA0N00 | Newark Electronics |
Capacitor Film 1.8uF 63V PEN 10% Surface Mount 2824 125°C T/R | Avnet America |
CAP, 1.8UF, 63V, FILM | Farnell |
Capacitor Film 1.8uF 63V PEN 10% Surface Mount 2824 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a LDEDE4180KA0N00?
Additional datasheets, footprints and schematics for LDEDE4180KA0N00 are listed on our Part Details page. You can also find images and similar parts to LDEDE4180KA0N00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDEDE4180KA0N00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDEDE4180KA0N00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDEDE4180KA0N00 fall under?
The LDEDE4180KA0N00 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to LDEDE4180KA0N00 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDEDE4180KA0N00 you can contact the distributor directly for product support, shipping queries etc.
Is the LDEDE4180KA0N00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDEDE4180KA0N00 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for LDEDE4180KA0N00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDEDE4180KA0N00 often in real-time on the comparison pages.
What if I can't find stock of LDEDE4180KA0N00?
You can fill out our help required form which you can use to request a quote for LDEDE4180KA0N00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.