Status: | Unknown |
---|---|
Series: | LDE Series |
RoHS: | Unknown |
Capacitance | 0.27µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 5% |
Product Range | LDE Series |
Capacitor Case Style | 2220 [5650 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 3 - 168 hours |
0,27 U 50 Vv |Kemet LDECD3270JA5N00 | Newark Electronics |
CAP, 0.27UF, 50V, FILM | Farnell |
Where can I find additional details, specifications and documents for a LDECD3270JA5N00?
Additional datasheets, footprints and schematics for LDECD3270JA5N00 are listed on our Part Details page. You can also find images and similar parts to LDECD3270JA5N00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDECD3270JA5N00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDECD3270JA5N00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDECD3270JA5N00 fall under?
The LDECD3270JA5N00 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to LDECD3270JA5N00 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDECD3270JA5N00 you can contact the distributor directly for product support, shipping queries etc.
Is the LDECD3270JA5N00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDECD3270JA5N00 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for LDECD3270JA5N00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDECD3270JA5N00 often in real-time on the comparison pages.
What if I can't find stock of LDECD3270JA5N00?
You can fill out our help required form which you can use to request a quote for LDECD3270JA5N00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.