Status: | Unknown |
---|---|
Series: | LDE Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 5% |
Product Range | LDE Series |
Capacitor Case Style | 1812 [4532 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Film Capacitors 50V 0.01 uF + 125 C 5% AEC-Q200 | Rapid Electronics |
0,01 U 50 Vv |Kemet LDECC2100JA5N00 | Newark Electronics |
General Purpose Film Capacitor, Metallized PEN Stacked, 1812 [4532 Metric], 10000 pF, ± 5%, 40 V | Avnet America |
CAP, 0.01µF, 50V, 5%, PEN, 1812 | Farnell |
Where can I find additional details, specifications and documents for a LDECC2100JA5N00?
Additional datasheets, footprints and schematics for LDECC2100JA5N00 are listed on our Part Details page. You can also find images and similar parts to LDECC2100JA5N00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDECC2100JA5N00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDECC2100JA5N00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDECC2100JA5N00 fall under?
The LDECC2100JA5N00 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to LDECC2100JA5N00 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDECC2100JA5N00 you can contact the distributor directly for product support, shipping queries etc.
Is the LDECC2100JA5N00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDECC2100JA5N00 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LDECC2100JA5N00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDECC2100JA5N00 often in real-time on the comparison pages.
What if I can't find stock of LDECC2100JA5N00?
You can fill out our help required form which you can use to request a quote for LDECC2100JA5N00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.