Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
1,209
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,209
in stock
|
Buy Now | |
element14
from US$0.70
|
1,209
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SOT 23 5L | Future Electronics |
Ldo, Fixed, 3.3V, 0.15A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LDCL015M33R | Newark Electronics |
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDCL015M33R?
Additional datasheets, footprints and schematics for LDCL015M33R are listed on our Part Details page. You can also find images and similar parts to LDCL015M33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDCL015M33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDCL015M33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDCL015M33R fall under?
The LDCL015M33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDCL015M33R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDCL015M33R you can contact the distributor directly for product support, shipping queries etc.
Is the LDCL015M33R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDCL015M33R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LDCL015M33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDCL015M33R often in real-time on the comparison pages.
What if I can't find stock of LDCL015M33R?
You can fill out our help required form which you can use to request a quote for LDCL015M33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.