Status: | Unknown |
---|---|
Series: | LDB Series |
RoHS: | Unknown |
Capacitance | 0.033µF |
---|---|
Voltage Rating | 16V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 2% |
Product Range | LDB Series |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 3 - 168 hours |
0,033U 16 Vv |Kemet LDBAA2330GC5N0 | Newark Electronics |
Capacitor | RS Americas |
CAP, 0.033UF, 16V, FILM | Farnell |
Where can I find additional details, specifications and documents for a LDBAA2330GC5N0?
Additional datasheets, footprints and schematics for LDBAA2330GC5N0 are listed on our Part Details page. You can also find images and similar parts to LDBAA2330GC5N0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDBAA2330GC5N0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDBAA2330GC5N0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDBAA2330GC5N0 fall under?
The LDBAA2330GC5N0 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to LDBAA2330GC5N0 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDBAA2330GC5N0 you can contact the distributor directly for product support, shipping queries etc.
Is the LDBAA2330GC5N0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDBAA2330GC5N0 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for LDBAA2330GC5N0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDBAA2330GC5N0 often in real-time on the comparison pages.
What if I can't find stock of LDBAA2330GC5N0?
You can fill out our help required form which you can use to request a quote for LDBAA2330GC5N0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.