LD3985M28R Power Management ICs - PMIC by STMicroelectronics

LDO, FIXED, 2.8V, 0.15A, -40 TO 125DEG C

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
1,797
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
1,797
in stock
Buy Now
Logo for element14
element14
from US$0.33
1,797
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.31
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 6V
Fixed Output Voltage Nom. 2.8V
Output Current 150mA
RoHS Compliant Yes

Alternative Descriptions

Ldo, Fixed, 2.8V, 0.15A, -40 To 125Deg C | Newark Electronics
Ultra low drop-low noise BiCMOS voltage regulators low ESR capacitors compatible | Future Electronics
LDO Regulator Pos 2.8V 0.55A 5-Pin SOT-23 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LD3985M28R?

Additional datasheets, footprints and schematics for LD3985M28R are listed on our Part Details page. You can also find images and similar parts to LD3985M28R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LD3985M28R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD3985M28R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LD3985M28R fall under?

The LD3985M28R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LD3985M28R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LD3985M28R you can contact the distributor directly for product support, shipping queries etc.

Is the LD3985M28R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LD3985M28R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LD3985M28R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LD3985M28R often in real-time on the comparison pages.

What if I can't find stock of LD3985M28R?

You can fill out our help required form which you can use to request a quote for LD3985M28R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay