Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
14,256
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
14,256
in stock
|
Buy Now | |
element14
from US$0.66
|
14,256
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ldo, Adj, 1.22-5V, 1.5A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LD39150PU-R | Newark Electronics |
LDO Regulator Pos 1.22V to 5V 1.5A 6-Pin DFN EP | Avnet Silica |
LD39150 Series 1.5 A 1.22 to 5 V Ultra LDO BiCMOS Voltage Regulator -DFN-6 (3x3) | Future Electronics |
Where can I find additional details, specifications and documents for a LD39150PU-R?
Additional datasheets, footprints and schematics for LD39150PU-R are listed on our Part Details page. You can also find images and similar parts to LD39150PU-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39150PU-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39150PU-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39150PU-R fall under?
The LD39150PU-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39150PU-R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39150PU-R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39150PU-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD39150PU-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for LD39150PU-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39150PU-R often in real-time on the comparison pages.
What if I can't find stock of LD39150PU-R?
You can fill out our help required form which you can use to request a quote for LD39150PU-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.