Status: | Unknown |
---|---|
Series: | 3.3V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
1,173
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
7,066
in stock
|
Buy Now | |
element14
from US$0.66
|
5,844
in stock
|
Buy Now | |
Farnell
from US$0.63
|
5,844
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Ldo, Fixed, 3.3V, 1.5A, To-251-3 | Newark Electronics |
LDO, FIXED, 3.3V, 1.5A, TO-251-3 | element14 |
LD39150 Series 1.5 A 3.3 V Fixed Output ULDO BiCMOS Voltage Regulator - TO-252 | Future Electronics |
STMicroelectronics, LD39150DT33-R | RS |
LDO Regulator Pos 3.3V 1.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LD39150DT33-R?
Additional datasheets, footprints and schematics for LD39150DT33-R are listed on our Part Details page. You can also find images and similar parts to LD39150DT33-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39150DT33-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39150DT33-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39150DT33-R fall under?
The LD39150DT33-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39150DT33-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39150DT33-R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39150DT33-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39150DT33-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for LD39150DT33-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39150DT33-R often in real-time on the comparison pages.
What if I can't find stock of LD39150DT33-R?
You can fill out our help required form which you can use to request a quote for LD39150DT33-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.