Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
6,449
in stock
|
Buy Now | |
element14
from US$0.44
|
6,449
in stock
|
Buy Now | |
Farnell
from US$0.46
|
6,449
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
4,600
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.4V |
Input Voltage Max | 5.5V |
Adjustable Output Voltage Min | 800mV |
Output Current | 300mA |
RoHS Compliant | Yes |
Ldo, Adj, 0.3A, -40 To 125Deg C | Newark Electronics |
LDO, ADJ, 0.3A, -40 TO 125DEG C | element14 |
LD39130SPUR, Linear Voltage Regulators | RS |
LD39130S Series 5.5V 300 mA Very Low Quiescent Current Linear Regulator IC-DFN-6 | Future Electronics |
LDO Voltage Regulator, Adjustable, 1.4 V to 5.5 V, 1 Output, 800 mV to 4 V, 300 mA, 6 Pins, DFN | Avnet America |
LDO Regulator Pos 0.8V 0.3A 6-Pin DFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LD39130SPUR?
Additional datasheets, footprints and schematics for LD39130SPUR are listed on our Part Details page. You can also find images and similar parts to LD39130SPUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39130SPUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39130SPUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39130SPUR fall under?
The LD39130SPUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39130SPUR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39130SPUR you can contact the distributor directly for product support, shipping queries etc.
Is the LD39130SPUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD39130SPUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for LD39130SPUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39130SPUR often in real-time on the comparison pages.
What if I can't find stock of LD39130SPUR?
You can fill out our help required form which you can use to request a quote for LD39130SPUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.