Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
4,904
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
4,904
in stock
|
Buy Now | |
element14
from US$0.43
|
4,904
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.4V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 4.1V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | Flip-Chip |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 4.1V |
LD39130S Series 4.1V 0.3A Very Low Quiescent Current linear Regulator-Flip-Chip4 | Future Electronics |
Fixed Ldo Voltage Regulator, 1.4V To 5.5V, 300Mv Dropout, 4.1Vout, 300Maout, Flip-Chip-4 Rohs Compliant: Yes |Stmicroelectronics LD39130SJ41R | Newark Electronics |
LDO, FIXED, 4.1V, 0.3A, FLIP-CHIP-4 | element14 |
LDO Regulator Pos 4.1V 0.3A 4-Pin Flip-Chip T/R | Avnet America |
Where can I find additional details, specifications and documents for a LD39130SJ41R?
Additional datasheets, footprints and schematics for LD39130SJ41R are listed on our Part Details page. You can also find images and similar parts to LD39130SJ41R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39130SJ41R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39130SJ41R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39130SJ41R fall under?
The LD39130SJ41R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39130SJ41R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39130SJ41R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39130SJ41R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39130SJ41R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LD39130SJ41R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39130SJ41R often in real-time on the comparison pages.
What if I can't find stock of LD39130SJ41R?
You can fill out our help required form which you can use to request a quote for LD39130SJ41R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.