Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.8V |
Output Current | 150mA |
RoHS Compliant | Yes |
Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C | Newark Electronics |
LD39115J Series 150 mA 1.8 V Low Noise LDO Voltage Regulator - FLIP CHIP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a LD39115J18R?
Additional datasheets, footprints and schematics for LD39115J18R are listed on our Part Details page. You can also find images and similar parts to LD39115J18R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39115J18R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39115J18R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39115J18R fall under?
The LD39115J18R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39115J18R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39115J18R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39115J18R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD39115J18R have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for LD39115J18R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39115J18R often in real-time on the comparison pages.
What if I can't find stock of LD39115J18R?
You can fill out our help required form which you can use to request a quote for LD39115J18R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.