Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
4,915
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
12,000
in stock
|
Buy Now | |
element14
from US$0.70
|
4,915
in stock
|
Buy Now | |
Avnet America
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 4.5V |
Output Current | 1A |
RoHS Compliant | Yes |
Low Dropout (Ldo) Linear Regulators |Stmicroelectronics LD39100PURY | Newark Electronics |
Linear Voltage Regulators (Commodities) (none TI) | Avnet America |
LD39100 Series 5.5 V 1 A Low Quiescent Current Low-Noise Voltage Regulator-DFN-6 | Future Electronics |
Where can I find additional details, specifications and documents for a LD39100PURY?
Additional datasheets, footprints and schematics for LD39100PURY are listed on our Part Details page. You can also find images and similar parts to LD39100PURY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39100PURY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39100PURY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39100PURY fall under?
The LD39100PURY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39100PURY when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39100PURY you can contact the distributor directly for product support, shipping queries etc.
Is the LD39100PURY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD39100PURY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for LD39100PURY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39100PURY often in real-time on the comparison pages.
What if I can't find stock of LD39100PURY?
You can fill out our help required form which you can use to request a quote for LD39100PURY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.