Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
44,339
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
44,339
in stock
|
Buy Now | |
element14
from US$0.27
|
44,339
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3V |
Output Current | 50mA |
RoHS Compliant | Yes |
Ldo, Fixed, 3V, 0.05A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 3V, 0.05A, -40 TO 125DEG C | element14 |
LDO Regulator Pos 3V 0.05A 5-Pin SOT-23 T/R | Avnet Silica |
LD2980 Series 50 mA 3 V Fixed Output ULDO Voltage Regulator - SOT-23-5 | Future Electronics |
Where can I find additional details, specifications and documents for a LD2980ABM30TR?
Additional datasheets, footprints and schematics for LD2980ABM30TR are listed on our Part Details page. You can also find images and similar parts to LD2980ABM30TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD2980ABM30TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD2980ABM30TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD2980ABM30TR fall under?
The LD2980ABM30TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD2980ABM30TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD2980ABM30TR you can contact the distributor directly for product support, shipping queries etc.
Is the LD2980ABM30TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD2980ABM30TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for LD2980ABM30TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD2980ABM30TR often in real-time on the comparison pages.
What if I can't find stock of LD2980ABM30TR?
You can fill out our help required form which you can use to request a quote for LD2980ABM30TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.