Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
2,491
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
2,491
in stock
|
Buy Now | |
element14
from US$0.77
|
2,491
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Output Current | 1.5A |
RoHS Compliant | Yes |
Ldo, Fixed, 5V, 1.5A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 5V, 1.5A, -40 TO 125DEG C | element14 |
LDO Regulator Pos 5V 1.5A 5-Pin(4+Tab) PPAK T/R | Avnet Silica |
LD29150 Series 1.5 A 5 V Fixed Output SMT LDO Voltage Regulator - PPAK-5 | Future Electronics |
Where can I find additional details, specifications and documents for a LD29150PT50R?
Additional datasheets, footprints and schematics for LD29150PT50R are listed on our Part Details page. You can also find images and similar parts to LD29150PT50R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD29150PT50R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD29150PT50R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD29150PT50R fall under?
The LD29150PT50R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD29150PT50R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD29150PT50R you can contact the distributor directly for product support, shipping queries etc.
Is the LD29150PT50R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD29150PT50R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for LD29150PT50R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD29150PT50R often in real-time on the comparison pages.
What if I can't find stock of LD29150PT50R?
You can fill out our help required form which you can use to request a quote for LD29150PT50R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.