Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
928
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
3,068
in stock
|
Buy Now | |
element14
from US$0.84
|
1,217
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,217
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 13V |
Adjustable Output Voltage Min | 1.23V |
Output Current | 800mA |
RoHS Compliant | Yes |
Ldo, Adj, 1.23V, 0.8A, -40 To 125Deg C | Newark Electronics |
LDO, ADJ, 0.8A, -40 TO 125DEG C | element14 |
STMicroelectronics, LD29080PTR | RS |
LDO Regulator Pos 1.5V to 15V 0.8A 5-Pin(4+Tab) PPAK T/R | Avnet Silica |
LD29080 Series 0.8 A Adjustable Output LDO Voltage Regulator - PPAK-5 | Future Electronics |
Where can I find additional details, specifications and documents for a LD29080PTR?
Additional datasheets, footprints and schematics for LD29080PTR are listed on our Part Details page. You can also find images and similar parts to LD29080PTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD29080PTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD29080PTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD29080PTR fall under?
The LD29080PTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD29080PTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD29080PTR you can contact the distributor directly for product support, shipping queries etc.
Is the LD29080PTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD29080PTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for LD29080PTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD29080PTR often in real-time on the comparison pages.
What if I can't find stock of LD29080PTR?
You can fill out our help required form which you can use to request a quote for LD29080PTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.