Status: | Unknown |
---|---|
Series: | Adj 950mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
1,405
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,405
in stock
|
Buy Now | |
element14
from US$0.34
|
1,405
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
593
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 15V |
Output Current | 950mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 950mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LDO Regulator Pos 1.25V to 15V 1.3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Ldo, Adj, 1.25-15V, 0.95A, Soic-8 | Newark Electronics |
LDO, ADJ, 1.25-15V, 0.95A, SOIC-8 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LD1117 Series 800 mA ADJ 1.25 to 15 V Surface Mount LDO Regulator - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a LD1117DTC-R?
Additional datasheets, footprints and schematics for LD1117DTC-R are listed on our Part Details page. You can also find images and similar parts to LD1117DTC-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117DTC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117DTC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117DTC-R fall under?
The LD1117DTC-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117DTC-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117DTC-R you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117DTC-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117DTC-R have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LD1117DTC-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117DTC-R often in real-time on the comparison pages.
What if I can't find stock of LD1117DTC-R?
You can fill out our help required form which you can use to request a quote for LD1117DTC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.