Status: | Unknown |
---|---|
Series: | 3.3V 950mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
3,175
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
165,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
67,266
in stock
|
Buy Now | |
element14
from US$0.42
|
63,803
in stock
|
Buy Now | |
Farnell
from US$0.40
|
60,966
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
12,500
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
4,665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
1,959
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,731
in stock
|
Buy Now | |
Avnet Silica
-
|
75,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 950mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 950mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 15V |
LD1117 Series 1300 mA 3.3 V Fixed SMT Positive Voltage Regulator - TO-252 | Future Electronics |
Ldo, Fixed, 3.3V, 0.8A, 0 To 125Deg C | Newark Electronics |
V REG LDO +3.3V, SMD, 1117, DPAK-3 | element14 |
LDO Regulator Pos 3.3V 1.3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
ST LDO Voltage Regulator 3.3V 800mA DPAK | Distrelec |
LDO Regulator 3.3V 1.3A DPAK | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LD1117DT33TR?
Additional datasheets, footprints and schematics for LD1117DT33TR are listed on our Part Details page. You can also find images and similar parts to LD1117DT33TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117DT33TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117DT33TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117DT33TR fall under?
The LD1117DT33TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117DT33TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117DT33TR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117DT33TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117DT33TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LD1117DT33TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117DT33TR often in real-time on the comparison pages.
What if I can't find stock of LD1117DT33TR?
You can fill out our help required form which you can use to request a quote for LD1117DT33TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.