Status: | Unknown |
---|---|
Series: | Adj 950mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
2,140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
8,594
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,481
in stock
|
Buy Now | |
element14
from US$0.35
|
2,006
in stock
|
Buy Now | |
Farnell
from US$0.34
|
2,006
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 15V |
Output Current | 950mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | Adj 950mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC: voltage regulator | Transfer Multisort Elektronik |
LD1117 Series 1 A 1.2 to 1.3 V Adjustable Positive Voltage LDO Regulator - SOT-223 | Future Electronics |
Ldo, Adj, 15V, 0.95A, 0 To 125Deg C | Newark Electronics |
LDO Regulator 1.25V to 15V 1.2A SOT-223 | RS |
LDO, ADJ, 1.25V TO 15V, 0.95A, SOT-223-4 | element14 |
LDO Regulator Pos 1.25V to 15V 1.2A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LD1117ASTR?
Additional datasheets, footprints and schematics for LD1117ASTR are listed on our Part Details page. You can also find images and similar parts to LD1117ASTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117ASTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117ASTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117ASTR fall under?
The LD1117ASTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117ASTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117ASTR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117ASTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117ASTR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, RS and element14 have stock available or on a lead time for LD1117ASTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117ASTR often in real-time on the comparison pages.
What if I can't find stock of LD1117ASTR?
You can fill out our help required form which you can use to request a quote for LD1117ASTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.