Status: | Unknown |
---|---|
Series: | 3.3V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
25
in stock
|
Buy Now | |
element14
from US$0.73
|
9,986
in stock
|
Buy Now | |
Farnell
from US$0.71
|
9,986
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,134
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
616
in stock
|
Buy Now | |
Distrelec
from US$1.70
|
316
in stock
|
Buy Now | |
Micros
from US$0.82
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
LDO, FIXED, 1.8V, 1.5A, TO-220-3 | element14 |
LD1086 Series 1.5 A 3.3 V Flange Mount Low Drop Voltage Regulator - TO-220 | Future Electronics |
Ldo, Fixed, 1.8V, 1.5A, To-220-3 | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
ST LDO Voltage Regulator 3.3V 1.5A TO-220 | Distrelec |
LDO Regulator Pos 3.3V 1.5A 3-Pin(3+Tab) TO-220AB | Micros |
LD1086V33-DG, LDO Voltage Regulators | RS |
LDO Regulator Pos 3.3V 1.5A 3-Pin TO-220 AB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a LD1086V33-DG?
Additional datasheets, footprints and schematics for LD1086V33-DG are listed on our Part Details page. You can also find images and similar parts to LD1086V33-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1086V33-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1086V33-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1086V33-DG fall under?
The LD1086V33-DG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1086V33-DG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1086V33-DG you can contact the distributor directly for product support, shipping queries etc.
Is the LD1086V33-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1086V33-DG have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for LD1086V33-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1086V33-DG often in real-time on the comparison pages.
What if I can't find stock of LD1086V33-DG?
You can fill out our help required form which you can use to request a quote for LD1086V33-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.