Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Macrocells | 2280 |
---|---|
No. of I/O s | 101I/O s |
Logic Case Style | BGA |
No. of Pins | 132Pins |
Frequency | 420MHz |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.465V |
Propagation Delay | 5.1ns |
RoHS Compliant | Yes |
Lattice Machxo | Newark Electronics |
MACHX02 Series 2280 LUTs 101 I/O 1.8 / 2.5 / 3.3 V FPGA - csBGA-132 | Future Electronics |
FPGA, 2280 LOGIC CELL, CSBGA-132, 85DEGC | Farnell |
Where can I find additional details, specifications and documents for a LCMXO2280C-3MN132C?
Additional datasheets, footprints and schematics for LCMXO2280C-3MN132C are listed on our Part Details page. You can also find images and similar parts to LCMXO2280C-3MN132C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMXO2280C-3MN132C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMXO2280C-3MN132C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMXO2280C-3MN132C fall under?
The LCMXO2280C-3MN132C is listed under Semiconductors - ICs > GALs / PALs & SPLDs > CPLDs.
Can I view similar or alternative parts?
You can view similar parts to LCMXO2280C-3MN132C when available in the CPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMXO2280C-3MN132C you can contact the distributor directly for product support, shipping queries etc.
Is the LCMXO2280C-3MN132C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCMXO2280C-3MN132C have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for LCMXO2280C-3MN132C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMXO2280C-3MN132C often in real-time on the comparison pages.
What if I can't find stock of LCMXO2280C-3MN132C?
You can fill out our help required form which you can use to request a quote for LCMXO2280C-3MN132C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.