Status: | Unknown |
---|---|
Series: | MachXO2 Series |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.40
|
461
in stock
|
Buy Now | |
Future Electronics
from US$11.07
|
7,560
in stock
|
Buy Now | |
element14
from US$11.86
|
461
in stock
|
Buy Now | |
Schukat Electronic
from US$3.47
|
170
in stock
|
Buy Now | |
Chip One Stop
from US$9.40
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$10.37
|
60
in stock
|
Buy Now | |
Micros
from US$12.72
|
10
in stock
|
Buy Now |
CPLD Type | FLASH |
---|---|
No. of Macrocells | 1200 |
No. of I/O's | 80I/O's |
Logic Case Style | TQFP |
No. of Pins | 100Pins |
Frequency | 269MHz |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Propagation Delay | 7.24ns |
Global Clock Setup Time | 2.17ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | MachXO2 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +85°C |
Supply Voltage Range | 2.375V to 3.465V |
MACHX02 Series 1280 LUTs 107 I/O 2.5 / 3.3 V FPGA - TQFP-100 | Future Electronics |
PLD, 1280 LUTS, MACHXO2, 100TQFP | element14 |
1280LUTs 79I/O 269MHz TQFP100 | Schukat Electronic |
Machxo2 High Performance | Newark Electronics |
CPLD MachXO2 Family 2.5V/3.3V 100-Pin TQFP Tray | Micros |
Where can I find additional details, specifications and documents for a LCMXO2-1200HC-4TG100C?
Additional datasheets, footprints and schematics for LCMXO2-1200HC-4TG100C are listed on our Part Details page. You can also find images and similar parts to LCMXO2-1200HC-4TG100C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCMXO2-1200HC-4TG100C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCMXO2-1200HC-4TG100C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCMXO2-1200HC-4TG100C fall under?
The LCMXO2-1200HC-4TG100C is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to LCMXO2-1200HC-4TG100C when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCMXO2-1200HC-4TG100C you can contact the distributor directly for product support, shipping queries etc.
Is the LCMXO2-1200HC-4TG100C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCMXO2-1200HC-4TG100C have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Schukat Electronic and Chip One Stop have stock available or on a lead time for LCMXO2-1200HC-4TG100C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCMXO2-1200HC-4TG100C often in real-time on the comparison pages.
What if I can't find stock of LCMXO2-1200HC-4TG100C?
You can fill out our help required form which you can use to request a quote for LCMXO2-1200HC-4TG100C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.