Status: | Unknown |
---|---|
Series: | LCM1500 Series |
RoHS: | Unknown |
Prices starting from US$389.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$455.35
|
2
in stock
|
Buy Now | |
Sager
from US$419.40
|
940
in stock
|
Buy Now | |
Avnet America
from US$425.98
|
20
in stock
|
Buy Now | |
TTI Europe
from US$389.33
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$445.45
|
-
|
Buy Now | |
element14
from US$455.21
|
-
|
Buy Now | |
Avnet Asia
from US$430.31
|
-
|
Buy Now | |
Farnell
from US$472.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Adjustable Fixed |
Output Power Max | 1.5kW |
Output Current Max | 33A |
Product Range | LCM1500 Series |
Input Voltage AC Min | 90V |
Input Voltage AC Max | 264V |
Power Supply Switch Mode 48V 1500W | RS |
Power Supply, Ac-Dc, 48V, 33A | Newark Electronics |
POWER SUPPLY, AC-DC, 48V, 33A | element14 |
Where can I find additional details, specifications and documents for a LCM1500W-T?
Additional datasheets, footprints and schematics for LCM1500W-T are listed on our Part Details page. You can also find images and similar parts to LCM1500W-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCM1500W-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCM1500W-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCM1500W-T fall under?
The LCM1500W-T is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LCM1500W-T when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCM1500W-T you can contact the distributor directly for product support, shipping queries etc.
Is the LCM1500W-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCM1500W-T have stock available?
Authorised distributors including Sager, Avnet America, TTI Europe, RS and Newark Electronics have stock available or on a lead time for LCM1500W-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCM1500W-T often in real-time on the comparison pages.
What if I can't find stock of LCM1500W-T?
You can fill out our help required form which you can use to request a quote for LCM1500W-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.