Status: | Unknown |
---|---|
Series: | LCM1500 Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Supply Output Type | Adjustable, Fixed |
Output Power Max | 1.5kW |
Output Current Max | 100A |
Product Range | LCM1500 Series |
Input Voltage VAC | 90V AC to 264V AC |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, 15V, 100A Rohs Compliant: Yes |Artesyn Embedded Technologies LCM1500N-T-4 | Newark Electronics |
POWER SUPPLY, AC-DC, 15V, 100A | element14 |
Where can I find additional details, specifications and documents for a LCM1500N-T-4.?
Additional datasheets, footprints and schematics for LCM1500N-T-4. are listed on our Part Details page. You can also find images and similar parts to LCM1500N-T-4. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCM1500N-T-4. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCM1500N-T-4. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCM1500N-T-4. fall under?
The LCM1500N-T-4. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LCM1500N-T-4. when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCM1500N-T-4. you can contact the distributor directly for product support, shipping queries etc.
Is the LCM1500N-T-4. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCM1500N-T-4. have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Sager have stock available or on a lead time for LCM1500N-T-4..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCM1500N-T-4. often in real-time on the comparison pages.
What if I can't find stock of LCM1500N-T-4.?
You can fill out our help required form which you can use to request a quote for LCM1500N-T-4. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.