LCC600-48H-9P Power Supplies by Artesyn Technologies

POWER SUPPLY, AC-DC, 48V, 12.5A, WIRED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$267.97

Distributor Stock
Logo for Newark
Newark
from US$312.25
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$276.84
6
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$267.97
-
Buy Now
Logo for Sager
Sager
from US$291.00
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Outputs 1Outputs, 1 Output
Output Power Max 600W
Output Voltage - Output 1 48V
Output Current - Output 1 12.5A

Alternative Descriptions

180-305Vac, 48V@600W, Conduction Cool | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LCC600-48H-9P?

Additional datasheets, footprints and schematics for LCC600-48H-9P are listed on our Part Details page. You can also find images and similar parts to LCC600-48H-9P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LCC600-48H-9P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC600-48H-9P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LCC600-48H-9P fall under?

The LCC600-48H-9P is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Enclosed Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to LCC600-48H-9P when available in the AC / DC Enclosed Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LCC600-48H-9P you can contact the distributor directly for product support, shipping queries etc.

Is the LCC600-48H-9P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LCC600-48H-9P have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for LCC600-48H-9P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LCC600-48H-9P often in real-time on the comparison pages.

What if I can't find stock of LCC600-48H-9P?

You can fill out our help required form which you can use to request a quote for LCC600-48H-9P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay