Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Load Current | 170mA |
Relay Terminals | Through Hole |
Load Voltage Max | 250V |
On State Resistance Max | 20ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 10mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
SSR, OPTO MOSFET, 250V, 0.17A | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Load Current | 170mA |
Relay Terminals | Through Hole |
Load Voltage Max | 250V |
On State Resistance Max | 20ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 10mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LCC120?
Additional datasheets, footprints and schematics for LCC120 are listed on our Part Details page. You can also find images and similar parts to LCC120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC120 fall under?
The LCC120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LCC120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC120 you can contact the distributor directly for product support, shipping queries etc.
Is the LCC120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCC120 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for LCC120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC120 often in real-time on the comparison pages.
What if I can't find stock of LCC120?
You can fill out our help required form which you can use to request a quote for LCC120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.