Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 35ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 8mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LCC110?
Additional datasheets, footprints and schematics for LCC110 are listed on our Part Details page. You can also find images and similar parts to LCC110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCC110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCC110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCC110 fall under?
The LCC110 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LCC110 when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCC110 you can contact the distributor directly for product support, shipping queries etc.
Is the LCC110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCC110 have stock available?
Authorised distributors including Future Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for LCC110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCC110 often in real-time on the comparison pages.
What if I can't find stock of LCC110?
You can fill out our help required form which you can use to request a quote for LCC110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.