Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NC |
---|---|
Load Current | 120mA |
Relay Terminals | SMD |
Load Voltage Max | 350V |
On State Resistance Max | 35ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 50mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LCB110S?
Additional datasheets, footprints and schematics for LCB110S are listed on our Part Details page. You can also find images and similar parts to LCB110S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCB110S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCB110S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCB110S fall under?
The LCB110S is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LCB110S when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCB110S you can contact the distributor directly for product support, shipping queries etc.
Is the LCB110S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCB110S have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for LCB110S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCB110S often in real-time on the comparison pages.
What if I can't find stock of LCB110S?
You can fill out our help required form which you can use to request a quote for LCB110S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.