Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.82
|
No stock
|
Buy Now | |
TTI Europe
from US$3.75
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
908
in stock
|
Buy Now | |
element14
from US$3.81
|
908
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.03
|
3
in stock
|
Buy Now | |
Rutronik
from US$2.93
|
-
|
Buy Now | |
Future Electronics
from US$2.79
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 1A |
Relay Terminals | Solder |
Load Voltage Max | 60V |
On State Resistance Max | 0.5ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 10mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Input Voltage | 900mV to 1.4V |
Load Current RMS Max | 1A |
Load Voltage Range | 60V |
Contact Configuration:SPST-NO | element14 |
RELAY, SOLID STATE SPST | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 1A |
Relay Terminals | Solder |
Load Voltage Max | 60V |
On State Resistance Max | 0.5ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 10mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LCA710?
Additional datasheets, footprints and schematics for LCA710 are listed on our Part Details page. You can also find images and similar parts to LCA710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA710 fall under?
The LCA710 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LCA710 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA710 you can contact the distributor directly for product support, shipping queries etc.
Is the LCA710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA710 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for LCA710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA710 often in real-time on the comparison pages.
What if I can't find stock of LCA710?
You can fill out our help required form which you can use to request a quote for LCA710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.