Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 170mA |
Relay Terminals | Through Hole |
Load Voltage Max | 300V |
On State Resistance Max | 16ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 50mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LCA125?
Additional datasheets, footprints and schematics for LCA125 are listed on our Part Details page. You can also find images and similar parts to LCA125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA125 fall under?
The LCA125 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LCA125 when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA125 you can contact the distributor directly for product support, shipping queries etc.
Is the LCA125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCA125 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for LCA125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA125 often in real-time on the comparison pages.
What if I can't find stock of LCA125?
You can fill out our help required form which you can use to request a quote for LCA125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.