Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
378
in stock
|
Buy Now | |
element14
from US$1.37
|
378
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
108
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
86
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
TTI Europe
from US$1.23
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 35ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 2mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Input Voltage | 900mV to 1.4V |
Load Current RMS Max | 120mA |
Load Voltage Range | 350V |
Ssr, Opto Mosfet, 350V, 200Ma | Newark Electronics |
Contact Configuration:SPST-NO | element14 |
RELAY, MOSFET | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 35ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 2mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LCA110?
Additional datasheets, footprints and schematics for LCA110 are listed on our Part Details page. You can also find images and similar parts to LCA110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA110 fall under?
The LCA110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LCA110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA110 you can contact the distributor directly for product support, shipping queries etc.
Is the LCA110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA110 have stock available?
Authorised distributors including Newark Electronics, element14, Transfer Multisort Elektronik, Distrelec and Future Electronics have stock available or on a lead time for LCA110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA110 often in real-time on the comparison pages.
What if I can't find stock of LCA110?
You can fill out our help required form which you can use to request a quote for LCA110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.