Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Optical Image Stabilization (OIS) / Auto Focus (AF) Controller & Driver |
---|---|
Supply Voltage Min | 2.6V |
Supply Voltage Max | 3.6V |
IC Package Type | WLCSP |
No. of Pins | 30Pins |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
OIS/AF CONTROLLER, WLCSP-30, 2.6 TO 3.6V | Farnell |
Ois & Af Controller/Driver, Dsp, Wlcsp30 |Onsemi LC898122XA-VH | Newark Electronics |
OIS/AF Controller and Driver 30-Pin WLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a LC898122XA-VH?
Additional datasheets, footprints and schematics for LC898122XA-VH are listed on our Part Details page. You can also find images and similar parts to LC898122XA-VH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC898122XA-VH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC898122XA-VH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC898122XA-VH fall under?
The LC898122XA-VH is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LC898122XA-VH when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC898122XA-VH you can contact the distributor directly for product support, shipping queries etc.
Is the LC898122XA-VH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC898122XA-VH have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for LC898122XA-VH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC898122XA-VH often in real-time on the comparison pages.
What if I can't find stock of LC898122XA-VH?
You can fill out our help required form which you can use to request a quote for LC898122XA-VH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.