Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Capacitance to Digital Converter |
---|---|
Supply Voltage Min | 2.6V |
Supply Voltage Max | 5.5V |
IC Package Type | SSOP |
No. of Pins | 30Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Touch Sensor 8Ch/Reel |Onsemi LC717A30UJ-AH | Newark Electronics |
Capacitance Converter, Digital Output,for Electrostatic Capacitive Touch Sensors | Avnet America |
CAPACITANCE-TO-DIGITAL CONV, 8CH, SSOP30 | Farnell |
Where can I find additional details, specifications and documents for a LC717A30UJ-AH?
Additional datasheets, footprints and schematics for LC717A30UJ-AH are listed on our Part Details page. You can also find images and similar parts to LC717A30UJ-AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC717A30UJ-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC717A30UJ-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC717A30UJ-AH fall under?
The LC717A30UJ-AH is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LC717A30UJ-AH when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC717A30UJ-AH you can contact the distributor directly for product support, shipping queries etc.
Is the LC717A30UJ-AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC717A30UJ-AH have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for LC717A30UJ-AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC717A30UJ-AH often in real-time on the comparison pages.
What if I can't find stock of LC717A30UJ-AH?
You can fill out our help required form which you can use to request a quote for LC717A30UJ-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.