Status: | Unknown |
---|---|
Series: | ispMACH 4000ZE Series |
RoHS: | Unknown |
CPLD Type | - |
---|---|
No. of Macrocells | 256 |
No. of I/O's | 96I/O's |
Logic Case Style | TQFP |
No. of Pins | 144Pins |
Frequency | 200MHz |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Propagation Delay | 7.5ns |
Global Clock Setup Time | 7.5ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
Product Range | ispMACH 4000ZE Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +90°C |
Supply Voltage Range | 1.7V to 1.9V |
Cpld, 256Mc, 1.8V, Ispmach, 144Tqfp | Newark Electronics |
ispMACH 4000ZE Series 256 MacroCell 96 I/O 7.5 ns Programmable CPLD - TQFP-144 | Future Electronics |
CPLD, 256MC, 1.8V, ISPMACH, 144TQFP | element14 |
Where can I find additional details, specifications and documents for a LC4256ZE-7TN144C?
Additional datasheets, footprints and schematics for LC4256ZE-7TN144C are listed on our Part Details page. You can also find images and similar parts to LC4256ZE-7TN144C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC4256ZE-7TN144C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC4256ZE-7TN144C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC4256ZE-7TN144C fall under?
The LC4256ZE-7TN144C is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to LC4256ZE-7TN144C when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC4256ZE-7TN144C you can contact the distributor directly for product support, shipping queries etc.
Is the LC4256ZE-7TN144C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC4256ZE-7TN144C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for LC4256ZE-7TN144C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC4256ZE-7TN144C often in real-time on the comparison pages.
What if I can't find stock of LC4256ZE-7TN144C?
You can fill out our help required form which you can use to request a quote for LC4256ZE-7TN144C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.