Status: | Unknown |
---|---|
Series: | TeSys K Series |
RoHS: | Unknown |
Prices starting from US$23.16
Load Current Inductive | 9A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 24VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 4kW |
Switching Current AC1 | 20A |
Coil Voltage VAC Nom | 24V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | - |
Load Current Resistive | 20A |
Switching Current AC3 | 9A |
Product Range | TeSys K Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA DEMKO NEMKO SEMKO UL |
Aux Contact Current Max | 6A |
Aux Contact Voltage AC Max | 660V |
Coil Holding Power | 4.5VA |
Coil Pull-in Power | 30VA |
Contact Current AC Max | 9A |
Contact Voltage AC Max | 690V |
External Depth | 57mm |
External Length / Height | 58mm |
External Width | 45mm |
Main Contact Current AC1 Max | 20A |
Main Contact Current AC3 Max | 9A |
Operating Temperature Max | 50°C |
Operating Temperature Min | -25°C |
Relay Type | Contactor |
Switch Current Max | 110A |
Switching AC3 Power Max | 4kW |
Switching Current Max | 110A |
Contactor: 3-pole | Transfer Multisort Elektronik |
3 pole contactor,4kW,9A,24Vac coil,1NO | RS |
Contactor Miniature LC1, 5 HP at 575-600 VAC, 3P, 24VAC, TeSys Micra Series | Schneider Electric LC1K0910B7 | RS Americas |
Contactor, 4Kw, 24Vac | Newark Electronics |
CONTACTOR, 4KW, 24VAC | element14 |
Where can I find additional details, specifications and documents for a LC1K0910B7?
Additional datasheets, footprints and schematics for LC1K0910B7 are listed on our Part Details page. You can also find images and similar parts to LC1K0910B7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1K0910B7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1K0910B7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1K0910B7 fall under?
The LC1K0910B7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LC1K0910B7 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1K0910B7 you can contact the distributor directly for product support, shipping queries etc.
Is the LC1K0910B7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC1K0910B7 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for LC1K0910B7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1K0910B7 often in real-time on the comparison pages.
What if I can't find stock of LC1K0910B7?
You can fill out our help required form which you can use to request a quote for LC1K0910B7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.