Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.27
|
13
in stock
|
Buy Now | |
Distrelec
from US$4.78
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$9.41
|
19
in stock
|
Buy Now | |
element14
from US$9.63
|
19
in stock
|
Buy Now | |
Farnell
from US$3.88
|
19
in stock
|
Buy Now | |
RS Americas
from US$9.05
|
2
in stock
|
Buy Now | |
Sager
from US$7.29
|
-
|
Buy Now |
Switch Terminals | Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | - |
For Use With | Idec LB Series Lever Switches |
Contact Voltage DC Max | - |
Product Range | LB Series |
SVHC | No SVHC (15-Jan-2019) |
IDEC Contact Block | Distrelec |
Contact Block, Dpdt, Solder | Newark Electronics |
CONTACT BLOCK, DPDT, SOLDER | element14 |
Contact Block DPDT Silvr for non-illumPB | RS |
Contact block LB Series Flush Mount: 34.9mm depth behind panel | IDEC Corporation LB-T2 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LB CONTACTBLOCK | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a LB-T2?
Additional datasheets, footprints and schematics for LB-T2 are listed on our Part Details page. You can also find images and similar parts to LB-T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB-T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB-T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB-T2 fall under?
The LB-T2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB-T2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB-T2 you can contact the distributor directly for product support, shipping queries etc.
Is the LB-T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB-T2 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LB-T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB-T2 often in real-time on the comparison pages.
What if I can't find stock of LB-T2?
You can fill out our help required form which you can use to request a quote for LB-T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.