Status: | Unknown |
---|---|
Series: | LBK Series |
RoHS: | Unknown |
Prices starting from US$190.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$190.08
|
No stock
|
Buy Now |
Balance / Scale Type | Compact |
---|---|
Load Weight Max | 12kg |
Resolution (g) | 2g |
Product Range | LBK Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a LBK 12?
Additional datasheets, footprints and schematics for LBK 12 are listed on our Part Details page. You can also find images and similar parts to LBK 12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBK 12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBK 12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBK 12 fall under?
The LBK 12 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to LBK 12 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBK 12 you can contact the distributor directly for product support, shipping queries etc.
Is the LBK 12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBK 12 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LBK 12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBK 12 often in real-time on the comparison pages.
What if I can't find stock of LBK 12?
You can fill out our help required form which you can use to request a quote for LBK 12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.