Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Single Phase Fan Motor |
---|---|
No. of Outputs | 2Outputs |
Output Current | 20mA |
Output Voltage | 18V |
Driver Case Style | Micro |
No. of Pins | 10Pins |
Supply Voltage Min | 6V |
Supply Voltage Max | 16V |
RoHS Compliant | Yes |
1Ph Gate Na Na | Newark Electronics |
LB11851FA-BH, SINGLE PHASE PRE-DRIVER | ON Semiconductor LB11851FA-BH | RS Americas |
Where can I find additional details, specifications and documents for a LB11851FA-BH?
Additional datasheets, footprints and schematics for LB11851FA-BH are listed on our Part Details page. You can also find images and similar parts to LB11851FA-BH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB11851FA-BH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB11851FA-BH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB11851FA-BH fall under?
The LB11851FA-BH is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to LB11851FA-BH when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB11851FA-BH you can contact the distributor directly for product support, shipping queries etc.
Is the LB11851FA-BH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB11851FA-BH have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for LB11851FA-BH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB11851FA-BH often in real-time on the comparison pages.
What if I can't find stock of LB11851FA-BH?
You can fill out our help required form which you can use to request a quote for LB11851FA-BH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.