Status: | Active |
---|---|
Series: | LAN9514 |
RoHS: | Compliant |
Microchip's LAN9514/LAN9514i are the industry's first fully-integrated, Hi-Speed USB 2.0 hub and high-performance 10/100 Ethernet controllers. The LAN9514/LAN9514i are specifically designed to provide system architects with a low-cost, power-efficient, small-footprint USB to Ethernet and multi-port USB connectivity solution in a single package.
The LAN9514/LAN9514i contain a Hi-Speed USB 2.0 hub with four fully-integrated downstream USB 2.0 PHYs, an integrated upstream USB 2.0 PHY, a 10/100 Ethernet MAC/PHY controller, and an EEPROM controller. It offers Microchip's highest level of USB 2.0 and 10/100 Ethernet compliance and interoperability. Additionally, the LAN9514/LAN9514i devices simplify system design by leveraging the existing USB stack and reducing the PCB footprint by up to 65% compared to discrete competitive solutions. USB-based networking technology offers a cost-effective and smart design alternative to traditional PCI/PCI-Express networking solutions due to the flexibility of routing and placement of Ethernet and USB connectivity ports.
Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in*.
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Prices starting from US$5.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.74
|
2,837
in stock
|
Buy Now | |
Microchip Technology
from US$5.47
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
2,837
in stock
|
Buy Now | |
element14
from US$6.74
|
2,837
in stock
|
Buy Now | |
Future Electronics
from US$6.81
|
-
|
Buy Now | |
Avnet America
from US$7.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fully-integrated 4-port Hi-Speed USB 2.0 hub and 10/100 Ethernet controllers |
Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM cost by using a single 25MHz crystal for both USB and Ethernet connectivity − without the need for extra components when adding USB hubs |
Built-in ±8kV/15kV contact/air discharge ESD protection on both USB and Ethernet PHYs |
24MHz clock out provided to connect additional USB Hubs |
Multiple Operation Systems supported including: Windows® 7, Windows XP, Windows Vista®, Windows CE, Windows Mobile®, Linux® and Mac®, among others |
Industrial temperature range (-40° to 85°C) options available (LAN9514i) |
Compact 9x9mm, RoHS-compliant, 64-pin QFN package |
EEPROM-less design option helps to reduce BOM costs |
Four (LAN9514) USB 2.0 downstream ports |
Dedicated Transaction Translator (TT) for each downstream port for higher data throughput in mixed-speed USB environments |
Unique PHYBoost technology enables programmable four-level USB signal drive strengths in downstream port transceivers |
10/100 Ethernet controller supports numerous power management wakeup features, including Magic Packetâ„¢, Wake-on LAN (WOL) and Link Status Change |
Docking Stations |
Netbooks and Ultra-mobile PCs (UMPCs) |
Mobile Internet Devices (MIDs) |
Gaming Consoles |
Portable Consumer Devices |
Digital TVs (DTVs) |
Blu-ray Discâ„¢ Players |
Set-top Boxes (STBs) |
Network Printers |
Embedded Systems |
Ethernet Bandwidth | 10/100Mbps |
---|---|
Interrupt Pin | No |
Op Voltage | 3.3 |
# Ethernet Ports | Ethernet x1, USB2.0 x4 |
Interface | USB2.0 |
Temp Range Min | -40 |
Temp Range Max | 85 |
# Downstream Ethernet/USB Ports | 4 |
Net Detach | No |
Pins | Packaging | 64 | QFN |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (3000) |
Supporting Collateral |
---|
LAN9514 QFN Rev B Schematic Checklist - LAN9514 QFN Rev B Schematic Checklist |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2324 |
Shipping Weight (kg) | 0.2 |
Lead Count | 64 |
Package Type | QFN |
Package Width or Size | 9x9x0.9mm |
Soldering Composition | Matte Tin |
USB 2.0 Hub and 10/100 Ethernet Controller | Microchip Technology |
Usb-Ethernet Controller, 0 To 70Deg C | Newark Electronics |
USB-ETHERNET CONTROLLER, 0 TO 70DEG C | element14 |
USB 2.0 Hub Ethernet Controller, 3 V to 3.6 V, 64 Pins, QFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a LAN9514-JZX-TR?
Additional datasheets, footprints and schematics for LAN9514-JZX-TR are listed on our Part Details page. You can also find images and similar parts to LAN9514-JZX-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAN9514-JZX-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAN9514-JZX-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAN9514-JZX-TR fall under?
The LAN9514-JZX-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to LAN9514-JZX-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAN9514-JZX-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LAN9514-JZX-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LAN9514-JZX-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LAN9514-JZX-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAN9514-JZX-TR often in real-time on the comparison pages.
What if I can't find stock of LAN9514-JZX-TR?
You can fill out our help required form which you can use to request a quote for LAN9514-JZX-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.