Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FSK GFSK GMSK LoRa MSK OOK |
---|---|
Data Rate Max | 300Kbps |
Frequency Max | 915MHz |
Sensitivity dBm | -130dBm |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.7V |
Transmit Power | - |
Module Interface | SPI |
Supply Current | 125mA |
RF Transceiver Applications | Home Automation RF Alarms Sensor Networks Long Range Telemetry Meter Reading Irrigation System |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Rf Transceiver Module, 300Kbps, 868Mhz | Newark Electronics |
RF TRANSCEIVER MODULE, 300KBPS, 868MHZ | element14 |
915MHz LORA RF Fcc Certified Module 16km | RS |
Where can I find additional details, specifications and documents for a LAMBDA-9S?
Additional datasheets, footprints and schematics for LAMBDA-9S are listed on our Part Details page. You can also find images and similar parts to LAMBDA-9S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAMBDA-9S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAMBDA-9S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAMBDA-9S fall under?
The LAMBDA-9S is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to LAMBDA-9S when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAMBDA-9S you can contact the distributor directly for product support, shipping queries etc.
Is the LAMBDA-9S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAMBDA-9S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LAMBDA-9S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAMBDA-9S often in real-time on the comparison pages.
What if I can't find stock of LAMBDA-9S?
You can fill out our help required form which you can use to request a quote for LAMBDA-9S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.