Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 12Channels |
---|---|
Sampling Rate | 1200SPS |
Input Voltage Max | 20V |
Input Current Max | - |
Bandwidth | - |
External Height | 40mm |
External Width | 102mm |
External Depth | 157mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Daq, Multifunction, 12Bit, Usb | Newark Electronics |
DAQ, MULTIFUNCTION, 12BIT, USB | element14 |
Meilhaus Mini USB measuring laboratory, 30 channels, 30 Channels, USB, 10V | Distrelec |
Where can I find additional details, specifications and documents for a LABJACK U12?
Additional datasheets, footprints and schematics for LABJACK U12 are listed on our Part Details page. You can also find images and similar parts to LABJACK U12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LABJACK U12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LABJACK U12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LABJACK U12 fall under?
The LABJACK U12 is listed under Automation & Process Control > Process Controllers Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to LABJACK U12 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LABJACK U12 you can contact the distributor directly for product support, shipping queries etc.
Is the LABJACK U12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LABJACK U12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for LABJACK U12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LABJACK U12 often in real-time on the comparison pages.
What if I can't find stock of LABJACK U12?
You can fill out our help required form which you can use to request a quote for LABJACK U12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.