Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.63
|
119
in stock
|
Buy Now | |
Future Electronics
from US$2.35
|
1,200
in stock
|
Buy Now | |
element14
from US$3.05
|
616
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
497
in stock
|
Buy Now | |
Distrelec
from US$3.73
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.76
|
59
in stock
|
Buy Now | |
TTI Europe
from US$2.69
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 35ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 5mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Input Voltage | 900mV to 1.4V |
Load Current RMS Max | 120mA |
Load Voltage Range | 350V |
Contact Configuration:SPST-NO | element14 |
RELAY, PHOTOMOSFET | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 35ohm |
Isolation Voltage | 3.75kV |
Forward Current If | 5mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LAA110?
Additional datasheets, footprints and schematics for LAA110 are listed on our Part Details page. You can also find images and similar parts to LAA110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAA110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAA110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAA110 fall under?
The LAA110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LAA110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAA110 you can contact the distributor directly for product support, shipping queries etc.
Is the LAA110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAA110 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for LAA110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAA110 often in real-time on the comparison pages.
What if I can't find stock of LAA110?
You can fill out our help required form which you can use to request a quote for LAA110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.