Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
No stock
|
Buy Now |
Octal fully protected high-side switches with programmable overcurrent threshold and RDSON |
Split supply for flexible application assignment (6 V to 24V) |
SPI communication interface with daisy chain capability |
Digital diagnosis individually for each switch |
Analogue current sense output with SPI programmable multiplexer |
Integrated synchronous PWM module with programmable phase shift, pulse skipping feature and quick access via direct drive pins |
Improved EMC behavior by phase shift control and output edge shaping |
Limp home function with 6 independent direct drive pins |
Integrated fail mode handling |
Ultra low power mode (< 5μA max at 25°C) |
LED DRIVER, 8CH, 400HZ, POWERSSO-36 | Farnell |
Where can I find additional details, specifications and documents for a L99CL01XP?
Additional datasheets, footprints and schematics for L99CL01XP are listed on our Part Details page. You can also find images and similar parts to L99CL01XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L99CL01XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L99CL01XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L99CL01XP fall under?
The L99CL01XP is listed under Automotive Analog and Power > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to L99CL01XP when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L99CL01XP you can contact the distributor directly for product support, shipping queries etc.
Is the L99CL01XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L99CL01XP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for L99CL01XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L99CL01XP often in real-time on the comparison pages.
What if I can't find stock of L99CL01XP?
You can fill out our help required form which you can use to request a quote for L99CL01XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.