Status: | Active |
---|---|
Series: | L9822E |
RoHS: | Compliant |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.57
|
424
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$4.19
|
-
|
Buy Now | |
Future Electronics
from US$3.94
|
-
|
Buy Now | |
Avnet America
from US$3.82
|
-
|
Buy Now | |
element14
from US$5.22
|
-
|
Buy Now | |
Farnell
from US$3.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Package Multiwatt 15 and PowerSO-20 |
Multipower BCD technology |
Cascadable with another octal driver |
Internal 36 V clamping for each output |
Eight low RDSon DMOS outputs (0.5 O @ IO = 1 A @ 25 °C VCC = 5 V ± 5 %) |
8 bit serial diagnostic output for overload and open circuit conditions |
8 bit serial input data (SPI) |
Chip enable select function (active low) |
Low quiescent current (10 mA Max.) |
Output short circuit protection |
Product Specifications |
---|
DS0096 Octal serial solenoid driver |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
STMicroelectronics, L9822EPD013TR | RS |
MOSFET DRVR 1.05A 8-OUT Lo Side Inv 20-Pin PowerSO T/R | EBV Elektronik |
Solenoid Driver, Low Side, 1.05A, Soic20 | Newark Electronics |
L9822E Series 1.05 A 5.5 V SMT Octal Serial Solenoid Driver - POWERSO-20 | Future Electronics |
SOLENOID DRIVER, LOW SIDE, 1.05A, SOIC20 | Farnell |
Where can I find additional details, specifications and documents for a L9822EPD013TR?
Additional datasheets, footprints and schematics for L9822EPD013TR are listed on our Part Details page. You can also find images and similar parts to L9822EPD013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L9822EPD013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9822EPD013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L9822EPD013TR fall under?
The L9822EPD013TR is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to L9822EPD013TR when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L9822EPD013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L9822EPD013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L9822EPD013TR have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for L9822EPD013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L9822EPD013TR often in real-time on the comparison pages.
What if I can't find stock of L9822EPD013TR?
You can fill out our help required form which you can use to request a quote for L9822EPD013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.