Status: | Active |
---|---|
Series: | L7981 |
RoHS: | Compliant |
3 A DC output current |
4.5 V to 28 V input voltage |
Output voltage adjustable from 0.6 V |
250 kHz switching frequency, programmable up to 1 MHz |
Internal soft-start and enable |
Low dropout operation: 100% duty cycle |
Voltage feed-forward |
Zero load current operation |
Overcurrent and thermal protection |
VFQFPN 3 x 3 - 8L and HSOP8 package |
Product Specifications |
---|
DS5975 3 A step-down switching regulator |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Design Notes & Tips |
---|
DN0011 ST1S03 alternative topology: Using a buck in a negative buck-boost configuration |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conv DC-DC Single Step Down 4.5V to 28V 8-Pin HSOP EP Tube | Avnet Silica |
VOLTAGE REG, BUCK, 3A, 1MHZ, HSOP-8 | Farnell |
Dc-Dc Converters |Stmicroelectronics L7981A | Newark Electronics |
Where can I find additional details, specifications and documents for a L7981A?
Additional datasheets, footprints and schematics for L7981A are listed on our Part Details page. You can also find images and similar parts to L7981A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7981A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7981A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7981A fall under?
The L7981A is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7981A when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7981A you can contact the distributor directly for product support, shipping queries etc.
Is the L7981A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L7981A have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for L7981A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7981A often in real-time on the comparison pages.
What if I can't find stock of L7981A?
You can fill out our help required form which you can use to request a quote for L7981A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.