Status: | Unknown |
---|---|
Series: | -5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.33
|
75,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
860
in stock
|
Buy Now | |
element14
from US$0.32
|
860
in stock
|
Buy Now | |
Farnell
from US$0.33
|
860
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
802
in stock
|
Buy Now | |
Avnet Silica
-
|
3,550
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -10V |
Input Voltage Max | -35V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 1.4V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | -5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
L7905 Series 1.5 A -5 V Fixed Output Negative Voltage Regulator - TO-220 | Future Electronics |
Ldo, Fixed, -5V, 0.5A, To-220-3 Rohs Compliant: Yes |Stmicroelectronics L7905CV-DG | Newark Electronics |
LDO, FIXED, -5V, 0.5A, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Neg -5V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L7905CV-DG?
Additional datasheets, footprints and schematics for L7905CV-DG are listed on our Part Details page. You can also find images and similar parts to L7905CV-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7905CV-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7905CV-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7905CV-DG fall under?
The L7905CV-DG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7905CV-DG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7905CV-DG you can contact the distributor directly for product support, shipping queries etc.
Is the L7905CV-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7905CV-DG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for L7905CV-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7905CV-DG often in real-time on the comparison pages.
What if I can't find stock of L7905CV-DG?
You can fill out our help required form which you can use to request a quote for L7905CV-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.