Status: | Unknown |
---|---|
Series: | 7809 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
788
in stock
|
Buy Now | |
element14
from US$0.47
|
5,394
in stock
|
Buy Now | |
Farnell
from US$0.44
|
5,394
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,648
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,560
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
1,000
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 9V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 14V |
Input Voltage Max | 35V |
Product Range | 7809 Voltage Regulators |
Output Current | 2A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 78 |
Device Marking | L78S09CV |
IC Generic Number | 78S09 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Voltage Max | 9V |
Output Voltage Nom. | 9V |
Primary Input Voltage | 14V |
Supply Voltage Max | 25V |
Supply Voltage Min | 11V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed |
IC, V REG 2A +9.0V, 78S09, TO-220-3 | element14 |
Ic, V Reg 2A +9.0V, 78S09, To-220-3 | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
L78S09 Series 2 A 9 V Fixed Output Positive Voltage Regulator - TO-220 | Future Electronics |
Voltage Regulator 9V 2A TO220 | RS |
Where can I find additional details, specifications and documents for a L78S09CV?
Additional datasheets, footprints and schematics for L78S09CV are listed on our Part Details page. You can also find images and similar parts to L78S09CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78S09CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78S09CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78S09CV fall under?
The L78S09CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78S09CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78S09CV you can contact the distributor directly for product support, shipping queries etc.
Is the L78S09CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78S09CV have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for L78S09CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78S09CV often in real-time on the comparison pages.
What if I can't find stock of L78S09CV?
You can fill out our help required form which you can use to request a quote for L78S09CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.