Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.15
|
605,000
in stock
|
Buy Now | |
RS
from US$0.18
|
33,025
in stock
|
Buy Now | |
element14
from US$0.22
|
25,108
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
23,215
in stock
|
Buy Now | |
Farnell
from US$0.21
|
23,215
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
22,465
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
9,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
2,200
in stock
|
Buy Now | |
Avnet Silica
-
|
215,000
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
L78M Series 500 mA 5 V Three Terminal Positive Voltage LDO Regulator - TO-252 | Future Electronics |
Voltage Regulator 5V 0.5A DPAK | RS |
IC, V REG +5.0V, SMD, DPAK-3, 7805 | element14 |
Ic, V Reg +5.0V, Smd, Dpak-3, 7805 | Newark Electronics |
ST Linear Fixed Voltage Regulator, 5V, 500mA, DPAK | Distrelec |
Standard Regulator Pos 5V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
U-Reg +5V 1,5A D2PAK | Schukat Electronic |
Where can I find additional details, specifications and documents for a L78M05ABDT-TR?
Additional datasheets, footprints and schematics for L78M05ABDT-TR are listed on our Part Details page. You can also find images and similar parts to L78M05ABDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78M05ABDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78M05ABDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78M05ABDT-TR fall under?
The L78M05ABDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78M05ABDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78M05ABDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78M05ABDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78M05ABDT-TR have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for L78M05ABDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78M05ABDT-TR often in real-time on the comparison pages.
What if I can't find stock of L78M05ABDT-TR?
You can fill out our help required form which you can use to request a quote for L78M05ABDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.