Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
246,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
48,000
in stock
|
Buy Now | |
element14
from US$0.18
|
4,013
in stock
|
Buy Now | |
Farnell
from US$0.17
|
4,013
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
545
in stock
|
Buy Now | |
Avnet America
-
|
48,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 5V |
L78L Series 100 mA 5 V Three Terminal Voltage Regulator - TO-92 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics L78L05ABZ-TR | Newark Electronics |
LINEAR VOLTAGE REG, 5V, -40 TO 125DEGC | element14 |
Standard Regulator 5V 0.1A TO-92 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 5V 0.1A 3-Pin TO-92 T/R | Avnet America |
Where can I find additional details, specifications and documents for a L78L05ABZ-TR?
Additional datasheets, footprints and schematics for L78L05ABZ-TR are listed on our Part Details page. You can also find images and similar parts to L78L05ABZ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L05ABZ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L05ABZ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L05ABZ-TR fall under?
The L78L05ABZ-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L05ABZ-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L05ABZ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L05ABZ-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L05ABZ-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for L78L05ABZ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L05ABZ-TR often in real-time on the comparison pages.
What if I can't find stock of L78L05ABZ-TR?
You can fill out our help required form which you can use to request a quote for L78L05ABZ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.