Status: | Unknown |
---|---|
Series: | 9V 1.5A Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
861
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
1,501
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
861
in stock
|
Buy Now | |
element14
from US$0.47
|
861
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
25
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 15V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 9V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 9V 1.5A Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear Volt Reg, 9V, 1.5A, To-263-3 | Newark Electronics |
LINEAR VOLT REG, 9V, 1.5A, TO-263-3 | element14 |
L7809 Series 9 V 1.5 A Three Terminal Positive Voltage Regulator - D2PAK | Future Electronics |
Standard Regulator Pos 9V 1.5A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a L7809CD2T-TR?
Additional datasheets, footprints and schematics for L7809CD2T-TR are listed on our Part Details page. You can also find images and similar parts to L7809CD2T-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7809CD2T-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7809CD2T-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7809CD2T-TR fall under?
The L7809CD2T-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7809CD2T-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7809CD2T-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L7809CD2T-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7809CD2T-TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for L7809CD2T-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7809CD2T-TR often in real-time on the comparison pages.
What if I can't find stock of L7809CD2T-TR?
You can fill out our help required form which you can use to request a quote for L7809CD2T-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.